DS/EN ISO 8098
Cycles - Safety requirements for bicycles for young children
| Organization: | DS |
| Publication Date: | 26 June 2014 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Cycles): | 43.150 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This standard specifies safety and performance requirements and test methods for the design, assembly and testing of bicycles for young children, as well as these bicycles' sub-assemblies. It also provides guidelines for instructions on the use and care of the bicycles. This standard is applicable to bicycles with a maximum saddle height of more than 435 mm and less than 635 mm, propelled by a transmitted drive to the rear wheel. It is not applicable to special bicycles intended for stunting (e.g. BMX bicycles).
Document History