CEN - EN 1793-2
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 2: Intrinsic characteristics of airborne sound insulation under diffuse sound field conditions
| Organization: | CEN |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
This European Standard specifies the laboratory method for measuring the airborne sound insulation performance of road traffic noise reducing devices in reverberant conditions. It covers the assessment of the intrinsic performance of barriers that can reasonably be assembled inside the testing facility described in EN ISO 10140-2 and EN ISO 10140-4.
This method is not intended for the determination of the intrinsic characteristics of airborne sound insulation of noise reducing devices to be installed on roads in non-reverberant conditions.
Document History