TIA-920.120
Telecommunications Telephone Terminal Equipment Transmission Requirements for Wideband Digital Wireline Telephones with Speakerphone
| Organization: | TIA |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 60 |
scope:
This standard establishes transmission performance requirements
for speakerphone devices that function as wideband digital wireline
telephones. Group speakerphones that are commonly used in large
conference rooms and with larger groups of people are outside the
scope of this document. Transmission may be over any digital
interface including Local or Wide Area Networks, Firewire/IEEE Std
1394, Universal Serial Bus (USB), public ISDN or digital over
twisted pair wire. This includes TDM-based and packet-based (e.g.
VoIP) transmission protocols. These telephones may be connected
through modems, voice gateways, wireless access points, or PBXs, or
they may be personal-computer-ba
The test measurement methods in this standard reference procedures in IEEE Std 269, IEEE Std 1329 and ITU-T Recommendations. Several performance measurement procedures are established, each of which yields standardized measurement data that may be used for the determination of compliance with this standard. Although this document may reference specific procedures or test equipment, the intent is not to be all-inclusive. Any measurement procedure and equipment that can result in an identical measurement is considered valid.
NOTE: If the main purpose for testing to this standard is comparison testing of different products, rather than compliance testing, then it is important that identical test procedures and equipment be used when testing the different products.
While the procedures may call out specific test points within the requirements, the full range of the requirements take precedence.
Document History