DSF/FprEN 60794-1-2
Optical fibre cables -- Part 1-2: Generic specification - Cross reference table for optical cable test procedures
| Organization: | DS |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. The object of this standard is to provide the end user with a cross reference table between the second edition of IEC 60794-1-2 and the new document that have been set up after the split of IEC 60794-1-2 namely: - IEC 60794-1-2 Cross reference table - IEC 60794-1-20 General& Definitions - IEC 60794-1-21 Mechanical tests - IEC 60794-1-22 Environmental tests - IEC 60794-1-23 Cable elements - IEC 60794-1-24 Electrical tests
Document History