DS/EN 60794-1-2

Optical fibre cables – Part 1-2: Generic specification – Cross reference table for optical cable test procedures

inactive
Organization: DS
Publication Date: 14 February 2014
Status: inactive
Page Count: 14
ICS Code (Fibres and cables): 33.180.10
scope:

This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. The object of this standard is to provide the end user with a cross reference table between the second edition of IEC 60794-1-2 and the new document that have been set up after the split of IEC 60794-1-2 namely: - IEC 60794-1-2 Cross reference table - IEC 60794-1-20 General& Definitions - IEC 60794-1-21 Mechanical tests - IEC 60794-1-22 Environmental tests - IEC 60794-1-23 Cable elements - IEC 60794-1-24 Electrical tests

Document History

July 10, 2017
Optical fibre cables – Part 1-2: Generic specification – Basic optical cable test procedures – General guidance
IEC 60794-1-2: 2017 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
March 27, 2017
Optical fibre cables – Part 1-2: Generic specification – Basic optical cable test procedures – General guidance
IEC 60794-1-2: 2017 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
DS/EN 60794-1-2
February 14, 2014
Optical fibre cables – Part 1-2: Generic specification – Cross reference table for optical cable test procedures
This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of...
December 2, 2003
Optical fibre cables – Part 1-2: Generic specification – Basic optical cable test procedures
This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of...
October 24, 2002
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
This section of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination...
December 23, 1999
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
This section of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination...
Optical fibre cables – Part 1-2: Generic specification – Basic optical cable test procedures – General guidance
This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of...
Optical fibre cables -- Part 1-2: Generic specification - Cross reference table for optical cable test procedures
This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of...
Optical fibre cables - Part 1-2: Basic optical cable test procedures - General and definitions
This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of...
Advertisement