DS/EN 60794-1-2/A1
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
| Organization: | DS |
| Publication Date: | 24 October 2002 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This section of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. The object of this standard is to define test procedures to be used in establishing uniform requirements for the geometrical, transmission, material, mechanical, ageing (environmental exposure) and climatic properties of optical fibre cables, and electrical requirements where appropriate.
Document History