ETSI - TS 102 917-1

Intelligent Transport Systems (ITS); Test specifications for the channel congestion control algorithms operating in the 5,9 GHz range; Part 1: Protocol Implementation ConformanceStatement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 January 2013
Status: active
Page Count: 15
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for the channel congestion control algorithms operating in the 5,9 GHz range as specified in TS 102 687 [1] and TS 102 724 [2] and in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5].

The supplier of a protocol implementation which is claimed to conform to TS 102 687 [1] and TS 102 724 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

In the present document only the ITS-G5A and ITS-G5B channels are covered.

Document History

TS 102 917-1
January 1, 2013
Intelligent Transport Systems (ITS); Test specifications for the channel congestion control algorithms operating in the 5,9 GHz range; Part 1: Protocol Implementation ConformanceStatement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for the channel congestion control algorithms operating in the 5,9 GHz...

References

Advertisement