DIN 906

Internal drive pipe plugs - Conical thread

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2012
Status: inactive
Page Count: 12
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This standard specifies dimensions, masses and technical delivery conditions for pipe plugs which are intended to be screwed into holes with parallel thread as specified in DIN 158-1, DIN 3858, DIN EN ISO 228-1 and DIN ISO 261.

NOTE 1 Since tightness is a function of pressure, temperature, the materials involved and the fluid with which the threaded parts are in contact, such connections cannot be assumed to be tight. Therefore, it is recommended that a sealant or seal ring should be provided, particularly where the hole has a thread as specified in DIN ISO 261.

NOTE 2 For pipe plugs for use in gas and water supply systems, see the Technische Regeln für Gasinstallationen (DVGW-TRGI) (DVGW Codes of practice for gas installations)1) and DIN 1988-2.

1) Obtainable from ZfGW-Verlag GmbH, Voltastraße 79, 60486 Frankfurt (Main)

Document History

February 1, 2020
Internal drive pipe plugs - Conical thread
A description is not available for this item.
DIN 906
April 1, 2012
Internal drive pipe plugs - Conical thread
This standard specifies dimensions, masses and technical delivery conditions for pipe plugs which are intended to be screwed into holes with parallel thread as specified in DIN 158-1, DIN 3858, DIN...
January 1, 1992
Hexagon socket pipe plugs
Scope and field of application This standard specifies dimensions and technical delivery conditions for pipe plugs which are intended to be screwed into holes with parallel thread as specified in...

References

Advertisement