DIN 906

Hexagon socket pipe plugs

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 1992
Status: inactive
Page Count: 3
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Scope and field of application

This standard specifies dimensions and technical delivery conditions for pipe plugs which are intended to be screwed into holes with parallel thread as specified in DIN 13 Part 12, DIN 158, DIN 3858 or ISO 228 Part 1. Since tightness is a function of pressure, temperature, the materials involved and the fluid with which the threaded parts are in contact, such connections cannot be assumed to be tight. Therefore, it is recommended that a sealant or seal ring should be provided where the hole has a thread as specified in DIN 13 Part 12.

Note. For pipe plugs for use in gas and water supply systems, see Technische Regeln für Gasinstallationen (DVGW Code of practice for gas supply installations) 1) and DIN 1988 Part 2.

Document History

February 1, 2020
Internal drive pipe plugs - Conical thread
A description is not available for this item.
April 1, 2012
Internal drive pipe plugs - Conical thread
This standard specifies dimensions, masses and technical delivery conditions for pipe plugs which are intended to be screwed into holes with parallel thread as specified in DIN 158-1, DIN 3858, DIN...
DIN 906
January 1, 1992
Hexagon socket pipe plugs
Scope and field of application This standard specifies dimensions and technical delivery conditions for pipe plugs which are intended to be screwed into holes with parallel thread as specified in...

References

Advertisement