DSF/FprEN 14424

Hose fittings with screwed ferrules

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or gases, e.g. fuel dispensing hoses, liquid natural gas (LPG) hoses, tank truck hoses and hoses for liquid and chemical chemicals. The nominal sizes covered are DN 13 to DN 40. Up to DN 25, the maximum working pressure is 25 bar ) for DN 32 and DN 40 the maximum working pressure is 16 bar. The working temperature range is -20 °C to +65 °C, for LPG-usage it is -30 °C to +70 °C up to DN 25 und for LT-(Low temperature) usage it is -50 °C to +70 °C.

Document History

June 27, 2013
Hose fittings with screwed ferrules
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or...
November 29, 2004
Hose fittings with screwed ferrules
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or...
DSF/FprEN 14424
Hose fittings with screwed ferrules
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or...
Hose fittings with screwed ferrules
This document specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or gases, e.g....
Advertisement