DS/EN 14424

Hose fittings with screwed ferrules

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 June 2013
Status: active
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or gases, e.g. fuel dispensing hoses, liquid natural gas (LPG) hoses, tank truck hoses and hoses for liquid and chemical chemicals. The nominal sizes covered are DN 13 to DN 40. Up to DN 25, the maximum working pressure is 25 bar ), and for DN 32 and DN 40 the maximum working pressure is 16 bar. The working temperature range is -20 °C to +65 °C, for LPG-usage it is -30 °C to +70 °C up to DN 25, and for LT-(low temperature) usage it is -50 °C to +70 °C.

Document History

DS/EN 14424
June 27, 2013
Hose fittings with screwed ferrules
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or...
November 29, 2004
Hose fittings with screwed ferrules
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or...
Hose fittings with screwed ferrules
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or...
Hose fittings with screwed ferrules
This document specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or gases, e.g....
Advertisement