DS/EN 14424
Hose fittings with screwed ferrules
| Organization: | DS |
| Publication Date: | 29 November 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or gases, e.g. fuel dispensing hoses, liquid natural gas (LPG) hoses, tank truck hoses and hoses for liquid and chemical chemicals. The nominal sizes covered are DN 13 to DN 40. The maximum working pressure is 16 bar and the maximum working temperature is 65 °C.
Document History