DOD - SMD 5962-95629

MICROCIRCUIT, LINEAR, CMOS, DUAL SPST ANALOG SWITCH, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 6 February 2013
Status: active
Page Count: 10
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-95629
February 6, 2013
MICROCIRCUIT, LINEAR, CMOS, DUAL SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 26, 2001
MICROCIRCUIT, LINEAR, CMOS, DUAL SPST ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
May 17, 1995
MICROCIRCUIT, LINEAR, CMOS, DUAL SPST ANALOG SWITCH, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement