DOD - SMD 5962-93008

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 16K X 9 FIFO, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 4 February 2013
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 21, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 16K X 9 FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-93008
February 4, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 16K X 9 FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 25, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 16K X 9 FIFO, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement