DSF/FprEN 14420-5

Hose fittings with clamp units - Part 5: Threaded connections

pending
Organization: DS
Status: pending
Page Count: 19
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according to EN 14420 2 with male pipe thread according to EN ISO 228 1. Maximum working pressure 25 bar, maximum working temperature 65 °C.

Document History

July 25, 2013
Hose fittings with clamp units - Part 5: Threaded connections
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according...
November 29, 2004
Hose fittings with clamp units - Part 5: Threaded connections
This European Standard specifies requirements for hose fittings with clamp units according to prEN 144204-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails...
Hose fittings with clamp units - Part 5: Threaded connections
This document specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according to EN...
DSF/FprEN 14420-5
Hose fittings with clamp units - Part 5: Threaded connections
This document specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according to EN...
Advertisement