DS/EN 14420-5
Hose fittings with clamp units - Part 5: Threaded connections
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 25 July 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according to EN 14420 2 with male pipe thread according to EN ISO 228 1. Maximum working pressure is 25 bar ); maximum working temperature is 65 °C.
Document History
DS/EN 14420-5
July 25, 2013
Hose fittings with clamp units - Part 5: Threaded connections
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according...
November 29, 2004
Hose fittings with clamp units - Part 5: Threaded connections
This European Standard specifies requirements for hose fittings with clamp units according to prEN 144204-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails...
Hose fittings with clamp units - Part 5: Threaded connections
This document specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according to EN...
Hose fittings with clamp units - Part 5: Threaded connections
This document specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according to EN...