DS/EN 14420-5
Hose fittings with clamp units - Part 5: Threaded connections
inactive
| Organization: | DS |
| Publication Date: | 29 November 2004 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for hose fittings with clamp units according to prEN 144204-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails according to prEN 144204-2 with male pipe thread according to EN ISO 228-1. Maximum working pressure 25 bar, maximum working temperature 65 °C.
Document History
July 25, 2013
Hose fittings with clamp units - Part 5: Threaded connections
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according...
DS/EN 14420-5
November 29, 2004
Hose fittings with clamp units - Part 5: Threaded connections
This European Standard specifies requirements for hose fittings with clamp units according to prEN 144204-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails...
Hose fittings with clamp units - Part 5: Threaded connections
This document specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according to EN...
Hose fittings with clamp units - Part 5: Threaded connections
This document specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according to EN...