DS/EN 60317-2

Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer

inactive, Most Current
Organization: DS
Publication Date: 29 November 2012
Status: inactive
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

IEC 60317-2:2012 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is a bonding layer based on a thermoplastic resin. A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. This edition includes the following significant technical changes with respect to the previous edition: - addition of requirements for appearance, new subclause 3.3 and - addition of pin hole test requirements, Clause 23: Pin hole test. Keywords: copper winding wire

Document History

DS/EN 60317-2
November 29, 2012
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
IEC 60317-2:2012 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
May 14, 2001
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed by basic dimensions, methods of test, specifications for particular types of wires and packaging....
December 23, 1999
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed by basic dimensions, methods of test, specifications for particular types of wires and packaging....
July 27, 1995
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed by basic dimensions, methods of test, specifica- tions for particular types of wires and...
Specifications for particular types of winding wires – Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may...
Specifications for particular types of winding wires -- Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may...
Specifications for particular types of winding wires -- Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This International Standard specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which...
Advertisement