DS/EN 60317-2/A1
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
inactive
| Organization: | DS |
| Publication Date: | 23 December 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
scope:
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed by basic dimensions, methods of test, specifications for particular types of wires and packaging. It recommends requirements for a well-defined range of wires. Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer.
Document History
November 29, 2012
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
IEC 60317-2:2012 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
May 14, 2001
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed by basic dimensions, methods of test, specifications for particular types of wires and packaging....
DS/EN 60317-2/A1
December 23, 1999
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed by basic dimensions, methods of test, specifications for particular types of wires and packaging....
July 27, 1995
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed by basic dimensions, methods of test, specifica- tions for particular types of wires and...
Specifications for particular types of winding wires – Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may...
Specifications for particular types of winding wires -- Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may...
Specifications for particular types of winding wires -- Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This International Standard specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which...