ISO 14644-8
Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration (ACC)
| Organization: | ISO |
| Publication Date: | 15 February 2013 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Cleanrooms and associated controlled environments): | 13.040.35 |
scope:
This part of ISO 14644 establishes the classification of air chemical cleanliness (ACC) in cleanrooms and associated controlled environments in terms of airborne concentrations of specific chemical substances (individual, group or category) and provides a protocol to include test methods, analysis and time-weighted factors within the specification for classification.
This part of ISO 14644 currently considers only concentrations
of air chemical contaminants between
This part of ISO 14644 is not relevant for application in those industries, processes or production, where the presence of airborne molecular substances is not considered a risk to the product or process.
It is not the intention of ISO 14644 to describe the nature of airborne molecular contaminants.
This part ISO 14644 does not give a classification of surface molecular contamination.
Document History