ISO 20653
Road vehicles - Degrees of protection (IP code) - Protection of electrical equipment against foreign objects, water and access
Organization: | ISO |
Publication Date: | 15 February 2013 |
Status: | active |
Page Count: | 30 |
ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This International Standard applies to degrees of protection (IP code) provided by enclosures of the electrical equipment of road vehicles. It specifies the following:
a) Designations and definitions of types and degrees of protection provided by enclosures of electrical equipment (IP codes) for the:
- protection of electrical equipment within the enclosure against ingress of foreign objects, including dust (protection against foreign objects);
- protection of persons against access to hazardous parts inside the enclosure (protection against access);
- protection of electrical equipment inside the enclosure against effects due to ingress of water (protection against water).
b) Requirements for each degree of protection.
c) Tests to be carried out in order to confirm that the enclosure complies with requirements of the relevant degree of protection.