DLA - SMD-5962-88698 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, SYNCHRONOUS 4-BIT UP/DOWN COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 October 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS193 Synchronous 4-bit up/down counters

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead. .840" × .310" × .200") dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 121 mW Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C

Supply voltage range (VCC)- - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level-input voltage (VIH)- - - - - - - - +2.0 V dc Maximum low-level input voltage (VIL): TC = +125°C - - - - - - - - - - - - - - - - - - - - +0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - - +0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - - - - - +0.8 V dc High level output current (IOH) - - - - - - - - - - - −0.4 mA Low level output current (IOL) - - - - - - - - - - - 4 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Input setup time tsu: Data before [L bar][O bar][A bar][D bar] ↑- - - - - - - - - - - - - - - - - 25 ns minimum Clear inactive before UP ↑ or DOWN ↑- - - - - - - - 20 ns minimum [L bar][O bar][A bar][D bar] inactive before UP ↑ or DOWN ↑ - - - - - - - - 20 ns minimum

Input hold time th: Data after [L bar][O bar][A bar][D bar] ↑ - - - - - - - - - - - - - - - - - 5 ns minimum UP high after DOWN ↑ - - - - - - - - - - - - - - - 0 ns minimum DOWN high after UP ↑ - - - - - - - - - - - - - - - 0 ns minimum Input pulse width tw: CLR high - - - - - - - - - - - - - - - - - - - - - 10 ns minimum [L bar][O bar][A bar][D bar] low - - - - - - - - - - - - - - - - - - - - - 25 ns minimum UP or DOWN, high or low - - - - - - - - - - - - - - 30 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 8, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, SYNCHRONOUS 4-BIT UP/DOWN COUNTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 18, 2014
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, SYNCHRONOUS 4-BIT UP/DOWN COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 5, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, SYNCHRONOUS 4-BIT UP/DOWN COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 7, 1997
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, SYNCHRONOUS 4-BIT UP/DOWN COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
June 5, 1996
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, SYNCHRONOUS 4-BIT UP/DOWN COUNTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88698 REV A
October 5, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, SYNCHRONOUS 4-BIT UP/DOWN COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 24, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, SYNCHRONOUS 4-BIT UP/DOWN COUNTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement