DLA - SMD-5962-88698 REV C
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, SYNCHRONOUS 4-BIT UP/DOWN COUNTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 August 1997 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 54ALS193A Synchronous 4-bit up/down counters
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E CDIP1-T16 or GDIP1-T16 16 Dual-in-line package F GDFP2-F16 or CDFP3-F16 16 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage range --------------------
Supply voltage range (VCC) ------------------- +4.5 V dc minimum to +5.5 V dc maximum
Minimum high level input voltage (VIH) ------- +2.0 V dc
Maximum low level input voltage (VIL):
TC= +125°C --------------------
Input hold time th:
Data after [L bar][O bar][A bar][D bar] ↑ --------------------
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History