DOD - SMD 5962-94588

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 32K X 9 FIFO WITH PROGRAMMABLE FLAGS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 7 March 2013
Status: active
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-94588
March 7, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 32K X 9 FIFO WITH PROGRAMMABLE FLAGS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 23, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 32K X 9 FIFO WITH PROGRAMMABLE FLAGS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement