JSA - JIS G 4304
Hot-rolled stainless steel plate, sheet and strip
| Organization: | JSA |
| Publication Date: | 20 September 2012 |
| Status: | inactive |
| Page Count: | 57 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Standard specifies the hot-rolled stainless steel plates and sheets (hereafter referred to as "plates") and hot-rolled stainless steel strip (hereafter referred to as "strip).
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 16143-1 : 2004 Stainless steels for general purposes - Part 1 : Flat products
ISO 9444-1 : 2009 Continuously hot-rolled stainless steel- Tolerances on dimensions and form - Part 1 : Narrow strip and cut lengths
ISO 9444-2 : 2009 Continuously hot-rolled stainless steel- Tolerances on dimensions and form - Part 2 : Wide strip and sheetlplate
ISO 18286 : 2008 Hot-rolled stainless steel plates - Tolerances on dimensions and shape (Overall evaluation: MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identican, MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History