ETSI - EN 301 489-50
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 50: Specific conditions for Cellular Communication Base Station (BS), repeater and ancillary equipment
| Organization: | ETSI |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 27 |
scope:
The present document, together with EN 301 489-1 [1], covers the assessment of:
Digital cellular base station equipment, repeaters and associated ancillary equipment in respect of ElectroMagnetic Compatibility (EMC).
Including individually and combinations of:
• IMT-2000 CDMA Direct Spread (UTRA and E-UTRA, i.e. LTE);
• IMT-2000 CDMA Multi-carrier;
• GSM equipment meeting Phase 2, and Phase 2+ requirements;
• IMT Multi-Standard Radio (MSR);
• IMT OFDMA TDD WMAN (Mobile WiMAX).
Technical specifications related to the antenna port and emissions from the enclosure port of radio equipment (base station (BS), and repeaters) are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.
Examples of base station equipment covered by the present document are given in annex A.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and EN 301 489-1 [1], the provisions of the present document take precedence.
The environmental classification and the emission and immunity requirements used in the present document are as stated in EN 301 489-1 [1], except for any special conditions included in the present document.
Document History