DIN 18351

German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Work on back-ventilated curtain walling

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2012
Status: inactive
Page Count: 16
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Contractual aspects): 91.010.20
scope:

This standard deals with the workmanship of back-ventilated curtain walling used to cover walls, supports, balustrades, parapets and the soffits of covered thoroughfares, balconies, cantilevers and the like.

This standard does not cover the following:

- the workmanship of back-ventilated walling made from natural or cast stone with a nominal thickness of at least 30 mm (cf. DIN 18332 and DIN 18333);

- the workmanship of claddings made from timber boards or planks or wood shingles (see DIN 18334);

- the workmanship of claddings from roof-covering materials (cf. DIN 18338);

- the making of metallic wall cladding units on site (cf. DIN 18339);

- the installation of external thermal insulation composite systems (cf. DIN 18345);

- the making of timber and plastics cladding units on site (cf. DIN 18355).

Clauses 1 to 5 of DIN 18299 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, the latter shall take precedence.

Document History

September 1, 2019
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Work on back-ventilated curtain walling
A description is not available for this item.
September 1, 2016
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Work on back-ventilated curtain walling
This standard deals with the workmanship of back ventilated cladding of components on the inside and outside of buildings, such as walls, supports, balustrades, parapets, floor slabs and the like....
August 1, 2015
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Work on back-ventilated curtain walling
This standard deals with the workmanship of back ventilated cladding of components on the inside and outside of buildings, such as walls, supports, balustrades, parapets, floor slabs and the like....
DIN 18351
September 1, 2012
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Work on back-ventilated curtain walling
This standard deals with the workmanship of back-ventilated curtain walling used to cover walls, supports, balustrades, parapets and the soffits of covered thoroughfares, balconies, cantilevers and...
April 1, 2010
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Work on back-ventilated curtain walling
A description is not available for this item.
October 1, 2006
Construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Work on back-ventilated curtain walling
A description is not available for this item.
December 1, 2002
Construction contract procedures (VOB) C: General technical specifications in construction contracts (ATV); Work on non-loadbearing external vertical enclosures of buildings
A description is not available for this item.
December 1, 2000
Construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV); Work on non-loadbearing external vertical enclosures of buildings
A description is not available for this item.
May 1, 1998
Construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Work on non-loadbearing external vertical enclosures of buildings
A description is not available for this item.

References

Advertisement