DIN EN ISO 25178-71

Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards (ISO 25178-71:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 20
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This part of ISO 25178 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software measurement standards for the calibration of instruments for the measurement of surface texture by the areal method as defined in the areal surface texture chain of standards, chain link 6.

NOTE Throughout this part of ISO 25178, the term "softgauge" is used as a substitute for "software measurement standard Type S1".

Document History

January 1, 2018
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards (ISO 25178-71:2017)
This document defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software measurement...
August 1, 2017
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards (ISO/FDIS 25178-71:2017); German and English version FprEN ISO 25178-71:2017
A description is not available for this item.
DIN EN ISO 25178-71
March 1, 2013
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards (ISO 25178-71:2012)
This part of ISO 25178 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software...

References

Advertisement