ISO 13832
Aerospace - Wire, aluminium alloy and copper-clad aluminium conductors - General performance requirements
| Organization: | ISO |
| Publication Date: | 15 March 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This International Standard specifies the dimensions, electrical characteristics and mechanical characteristics of aluminium-based and copper-clad aluminium (CCA) conductors, for lightweight aircraft electrical cables and aerospace applications. It applies to stranded conductors over the nominal cross-sectional area range 0,22 mm2 to 107 mm2 inclusive.
It is not applicable to conductors for conventional copper-based cables, fire-resistant cables or for thermocouple extension cables. Conductors for copper-based cables are specified in ISO 2635, for fire-resistant cables are specified in ISO 1967 and for thermocouple extension cables are specified in ISO 8056-1.
Document History