ETSI - TR 103 086
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Conformance test procedure for the exterior limit tests in EN 302065-3 UWB applications in the ground based vehicle environment
| Organization: | ETSI |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 63 |
scope:
The present document specifies a measurement procedure for the exterior limit for road and rail vehicle applications defined in ECC DEC (06)04 [i.2] from 2011. The procedure is intended to be used in the upcoming standard EN 302 065-3 [i.8].
The measurement procedure has been developed based on an extensive measurement campaign with a full car inside a semi-anechoic chamber, in which the radio channel from the inside to the outside, from the transmission of the surface, from below the car and from the tyre are studied in detail.
Document History