DLA - SMD-5962-94518

MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 November 1995
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD7837 Dual, 12-bit multiplying digital-to- analog converter 02 AD7847 Dual, 12-bit multiplying digital-to- analog converter

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and Qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style L GDIP3-T24 or CDIP4-T24 24 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

VDD to DGND, AGNDA, AGNDB . . . . . . . . . . . . . . . −0.3 V to +17 V VSS to DGND, AGNDA, AGNDB . . . . . . . . . . . . . . . −0.3 V to −17 V 2/ VREFA, VREFB to AGNDA, AGNDB . . . . . . . . . . . . . VSS −0.3 V to VDD +0.3 V AGNDA, AGNDB to DGND . . . . . . . . . . . . . . . . . −0.3 V to VDD +0.3 V VOUTA, VOUTB to AGNDA, AGNDB . . . . . . . . . . . . . VSS −0.3 V to VDD +0.3 V 3/ RFBA, RFBB to AGNDA, AGNDB . . . . . . . . . . . . . . VSS −0.3 V to VDD +0.3 V 4/ Digital inputs to DGND . . . . . . . . . . . . . . . . −0.3 V to VDD +0.3 V Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Power dissipation to +75°C . . . . . . . . . . . . . . 1000 mW 5/ Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835

Positive supply voltage (VDD) . . . . . . . . . . . . . +15 V Negative supply voltage (VSS) . . . . . . . . . . . . . −15 V Ambient temperature range (TA) . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 22, 2019
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This specification covers the performance requirements for silicon, fast recovery power rectifier diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device...
October 18, 2013
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 7, 2002
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94518
November 15, 1995
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement