DLA - SMD-5962-94518 REV A

MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 January 2002
Status: inactive
Page Count: 16

Document History

February 22, 2019
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This specification covers the performance requirements for silicon, fast recovery power rectifier diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device...
October 18, 2013
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-94518 REV A
January 7, 2002
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
November 15, 1995
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement