DOD - SMD 5962-94518

MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 18 October 2013
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 22, 2019
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This specification covers the performance requirements for silicon, fast recovery power rectifier diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device...
SMD 5962-94518
October 18, 2013
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 7, 2002
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
November 15, 1995
MICROCIRCUIT, LINEAR, DUAL, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement