SNV - SN EN ISO 11073-10420

Health informatics - Personal health device communication - Part 10420: Device specialization - Body composition analyzer

inactive
Organization: SNV
Publication Date: 1 March 2013
Status: inactive
Page Count: 68
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between personal body composition analyzing devices and managers (e.g. cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology and IEEE Std 11073-20601™-20081 information models. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for personal telehealth body composition analyzer devices. In this context, body composition analyzer devices are being used broadly to cover body composition analyzer devices that measure body impedances, and compute the various body components including body fat from the impedance.

Purpose

This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and managers (e.g., cell phones, personal computers, personal health appliances, set top boxes). Interoperability is key to growing the potential market for these devices and enabling people to be better informed participants in the management of their health.

1 Information on references can be found in Clause 2.

Document History

January 1, 2023
Health informatics - Device interoperability - Part 10420: Personal health device communication - Device specialization - Body composition analyzer
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between personal body composition analyzer...
SN EN ISO 11073-10420
March 1, 2013
Health informatics - Personal health device communication - Part 10420: Device specialization - Body composition analyzer
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between personal body composition...

References

Advertisement