ISO TS 17165-2
Hydraulic fluid power - Hose assemblies - Part 2: Practices for hydraulic hose assemblies
| Organization: | ISO |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This part of ISO 17165 provides guidelines for selection, routing, fabrication, installation, replacement, maintenance and storage of hose and hose assemblies for hydraulic fluid power systems which are manufactured from hoses conforming to ISO 1436, ISO 3862, ISO 4079 and ISO 11237, and hose fittings conforming to ISO 12151-1 to ISO 12151-6.
NOTE 1 Many of these practices also can be suitable for use with other types of hoses and systems.
NOTE 2 Annex A lists examples of actual failure resulting from improper use of hydraulic hose and hose assemblies.
Document History