BSI - BS EN 15869-3

Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz Part 3: On-board unit, safety requirements

inactive
Buy Now
Organization: BSI
Publication Date: 30 April 2013
Status: inactive
Page Count: 16
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

June 30, 2019
Inland navigation vessels – Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A Part 3: On-board unit, additional requirements
A description is not available for this item.
BS EN 15869-3
April 30, 2013
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz Part 3: On-board unit, safety requirements
A description is not available for this item.

References

Advertisement