AWPA - E16
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP JOINT TEST
| Organization: | AWPA |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This Standard specifies a method of test for wood preservatives that are intended for use in wood to be exposed to the weather out of contact with the ground without the additional protection of a surface coating (i.e. Use Category 3). The method should be used in situations where the AWPA Standard E9, a method of test for wood preservatives applied in combination with a coating, is not applicable. The main objective of the method is to evaluate the relative effectiveness of the preservative, applied to jointed samples of pine sapwood by a treatment method relevant to its intended practical use. Effectiveness is evaluated relative to a reference preservative treatment. The method is concerned with the protection against decay after exposure to the complete range of micro-organisms occurring under natural conditions. It also takes into account physico-chemical effects of weathering on the performance of the preservative treated wood.
The method is applicable to the testing of commercial or experimental preservatives applied by techniques appropriate to commercial practice. The method is applicable to chemical products used individually or in combination to prevent the development of decay in wood and, where suitable, in wood based products. The method may also, after appropriate modification, be used for testing natural durability.
Document History