AWPA - E16

STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP JOINT TEST

inactive
Organization: AWPA
Publication Date: 1 January 2015
Status: inactive
Page Count: 5
scope:

This Standard specifies a method for field testing experimental or commercial wood preservatives intended for use in wood to be exposed to the weather out of contact with the ground without the additional protection of a surface coating (i.e. Use Category 3B). The main objective of the method is to evaluate the relative effectiveness of the preservative, applied to jointed samples of pine sapwood by a treatment method relevant to its intended practical use. Effectiveness is evaluated relative to a reference preservative treatment. The method may also be modified to test naturally durable wood or wood composites. This test method is intended to provide information for standardization of protection treatments. It may also be useful as a screening test.

Document History

E16
January 1, 2022
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP-JOINT TEST
This standard specifies a method for field testing experimental or commercial wood preservatives intended for use in wood to be exposed to the weather out of contact with the ground without the...
January 1, 2016
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP-JOINT TEST
A description is not available for this item.
E16
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP JOINT TEST
This Standard specifies a method for field testing experimental or commercial wood preservatives intended for use in wood to be exposed to the weather out of contact with the ground without the...
E16
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP JOINT TEST
This Standard specifies a method of test for wood preservatives that are intended for use in wood to be exposed to the weather out of contact with the ground without the additional protection of a...
E16
January 1, 2009
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED OUT OF GROUND CONTACT: HORIZONTAL LAP-JOINT METHOD
This Standard specifies a method of test for wood preservatives that are intended for use in wood to be exposed to the weather out of contact with the ground without the additional protection of a...
Advertisement