AWPA/WOOD - AWPA E16

STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP-JOINT TEST

active, Most Current
Buy Now
Organization: AWPA/WOOD
Publication Date: 1 January 2016
Status: active
Page Count: 6

Document History

E16
January 1, 2022
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP-JOINT TEST
This standard specifies a method for field testing experimental or commercial wood preservatives intended for use in wood to be exposed to the weather out of contact with the ground without the...
AWPA E16
January 1, 2016
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP-JOINT TEST
A description is not available for this item.
E16
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP JOINT TEST
This Standard specifies a method for field testing experimental or commercial wood preservatives intended for use in wood to be exposed to the weather out of contact with the ground without the...
E16
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); HORIZONTAL LAP JOINT TEST
This Standard specifies a method of test for wood preservatives that are intended for use in wood to be exposed to the weather out of contact with the ground without the additional protection of a...
E16
January 1, 2009
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED OUT OF GROUND CONTACT: HORIZONTAL LAP-JOINT METHOD
This Standard specifies a method of test for wood preservatives that are intended for use in wood to be exposed to the weather out of contact with the ground without the additional protection of a...

References

Advertisement