ASTM A276
Standard Specification for Stainless Steel Bars and Shapes
| Organization: | ASTM |
| Publication Date: | 10 September 2000 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Steel bars and rods): | 77.140.60 |
| ICS Code (Stainless steels): | 77.140.20 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
This specification covers hot-finished or cold-finished bars except bars for reforging. It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles, tees, and channels in the more commonly used types of stainless steels. The free-machining types, for general corrosion resistance and high-temperature service, are covered in a separate specification.
The values stated in inch-pound units are to be regarded as the standard.
Document History