ASTM A276
Standard Specification for Stainless Steel Bars and Shapes
| Organization: | ASTM |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Steel bars and rods): | 77.140.60 |
| ICS Code (Stainless steels): | 77.140.20 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
(Footnote *)
This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles, tees, and channels in the more commonly used types of stainless steels. The free-machining types (Note 2), for general corrosion resistance and high-temperature service, are covered in a separate specification.
NOTE 1 - For bars for reforging, see Specification A 314.
NOTE 2 - For free-machining stainless bars designed especially for optimum machinability, see Specification A 582/A 582M.
NOTE 3 - There are standards covering high nickel, chromium, austenitic corrosion, and heat resisting alloy materials. These standards are under the jurisdiction of ASTM Subcommittee B02.07 and may be found in Annual Book of ASTM Standards, Vol. 02.04.
The values stated in inch-pound units are to be regarded as the standard.
Footnote * - A Summary of Changes section appears at the end of this standard.
Document History