CEN - EN ISO 15615

Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices

inactive
Organization: CEN
Publication Date: 1 April 2013
Status: inactive
Page Count: 26
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard established the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does not cover the high-pressure piping, flexible hoses and the regulator.

NOTE The terms "upstream" and "downstream" refer to the normal direction of gas flow in the device.

Document History

November 1, 2022
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar)1) as defined in ISO...
EN ISO 15615
April 1, 2013
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
This International Standard established the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does...
April 26, 2002
Gas Welding Equipment - Acetylene Maniforld Systems for Welding, Cutting and Allied Processes - Safety Requirements in High-Pressure Devices
A description is not available for this item.

References

Advertisement