CEN - EN ISO 15615
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar)1) as defined in ISO 14114. It does not apply to high-pressure piping, high-pressure flexible hoses or pressure regulators.
1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.
Document History
EN ISO 15615
November 1, 2022
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar)1) as defined in ISO...
April 1, 2013
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
This International Standard established the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does...
April 26, 2002
Gas Welding Equipment - Acetylene Maniforld Systems for Welding, Cutting and Allied Processes - Safety Requirements in High-Pressure Devices
A description is not available for this item.