DOD - SMD 5962-92197

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BIDIRECTIONAL TRANSCEIVER WITH 8-BIT PARITY GENERATOR/CHECKER, THREESTATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 25 April 2013
Status: inactive
Page Count: 26
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 22, 2020
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BIDIRECTIONAL TRANSCEIVER WITH 8-BIT PARITY GENERATOR/CHECKER, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-92197
April 25, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BIDIRECTIONAL TRANSCEIVER WITH 8-BIT PARITY GENERATOR/CHECKER, THREESTATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 6, 2006
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BIDIRECTIONAL TRANSCEIVER WITH 8-BIT PARITY GENERATOR/CHECKER, THREESTATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BIDIRECTIONAL TRANSCEIVER WITH 8-BIT PARITY GENERATOR/CHECKER, THREESTATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B. Q, and M) and...

References

Advertisement