BSI - BS G 233

Specification for electric cables for general airframe or equipment interconnect use (135°C), extruded insulation

inactive
Organization: BSI
Publication Date: 31 January 1984
Status: inactive
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Specifies the type of construction and performance requirements for a range of lightweight, thin-walled extruded insulation cables individually suitable for general airframe use and for equipment interconnect use, continuously at conductor stabilized temperatures of up to 135°C.

Document History

December 21, 1990
Specification for Electric Cables for General Airframe or Equipment Interconnect Use (135 Degrees Celsius), Extruded Insulation
Includes an additional range of extra-lightweight insulated cables for general airframe or equipment interconnect use.
September 30, 1987
Specification for Electric Cables for General Airframe or Equipment Interconnect Use (135 Degrees C), Extruded Insulation
Construction and performance requirements for a range of lightweight cables with extruded insulation suitable for general airframe and equipment interconnect use where the maximum stabilized...
BS G 233
January 31, 1984
Specification for electric cables for general airframe or equipment interconnect use (135°C), extruded insulation
Specifies the type of construction and performance requirements for a range of lightweight, thin-walled extruded insulation cables individually suitable for general airframe use and for equipment...

References

Advertisement