BSI - BS 2G 233
Specification for Electric Cables for General Airframe or Equipment Interconnect Use (135 Degrees C), Extruded Insulation
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 1987 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Cables): | 29.060.20 |
scope:
Construction and performance requirements for a range of lightweight cables with extruded insulation suitable for general airframe and equipment interconnect use where the maximum stabilized conductor temperature does not exceed 135°C.
Document History
December 21, 1990
Specification for Electric Cables for General Airframe or Equipment Interconnect Use (135 Degrees Celsius), Extruded Insulation
Includes an additional range of extra-lightweight insulated cables for general airframe or equipment interconnect use.
BS 2G 233
September 30, 1987
Specification for Electric Cables for General Airframe or Equipment Interconnect Use (135 Degrees C), Extruded Insulation
Construction and performance requirements for a range of lightweight cables with extruded insulation suitable for general airframe and equipment interconnect use where the maximum stabilized...
January 31, 1984
Specification for electric cables for general airframe or equipment interconnect use (135°C), extruded insulation
Specifies the type of construction and performance requirements for a range of lightweight, thin-walled extruded insulation cables individually suitable for general airframe use and for equipment...