BSI - BS 3837

Specification for expanded polystyrene boards

inactive
Buy Now
Organization: BSI
Publication Date: 31 March 1977
Status: inactive
Page Count: 8
ICS Code (Cellular materials): 83.100
scope:

Expanded polystyrene in the form of cut, moulded or extruded boards not less than 13 mm thick for use at temperatures up to 80°C for cut or moulded boards and temperatures up to 75°C for extruded boards. Classification based on performance requirements.

Document History

BS 3837
March 31, 1977
Specification for expanded polystyrene boards
Expanded polystyrene in the form of cut, moulded or extruded boards not less than 13 mm thick for use at temperatures up to 80°C for cut or moulded boards and temperatures up to 75°C for extruded...

References

Advertisement