NPFC - MIL-R-83401/20
RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ200, 10 PIN SIP
| Organization: | NPFC |
| Publication Date: | 13 August 1991 |
| Status: | active |
| Page Count: | 6 |
scope:
This specification covers the detail requirements for style RZ200, 10 pin single-in-line package (SIP) resistor networks. This style is available in all characteristics and resistance tolerances F, G, and J.
Resistor networks covered by this specification shall be identified by a military part number which shall consist of the basic number of this specification and a coded number. The military part number shall be in the following form:
The schematic of the resistor network shall be identified by a single letter in accordance with the drawings below. The resistor element RREF shall be the reference resistor element used in determining the ratio accuracy (when applicable). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Electronic Support Division AFLC, 2750 LOG/ES, Gentile AF Station, Dayton, OH 45444-5400 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
The standard resistance values and the resistance value designators for the H schematic are as Specified in table I. TABLE I. Standard resistance values.
Resistance R1 R2 Resistance R1 R2
designator (ohms) (ohms) designator (ohms) (ohms)
--------------------
Document History