NPFC - MIL-PRF-83401/20

RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ200, 10 PIN SIP

inactive
Buy Now
Organization: NPFC
Publication Date: 18 March 1996
Status: inactive
Page Count: 8
scope:

This specification covers the associated requirements for style RZ200, 1 0 pin single-in-line package (SIP) resistor networks. This style is available in all characteristics and resistance tolerances of F, G, and J. This specification has two product levels, a high reliability, 100 percent burn-in screened "M" part number level and nonburn-in screened part number "C".

Resistor networks covered by this specification will be identified by a PIN which will consist of the basic number of this specification and a coded number. The PIN will be in the following form:

100 percent burn-in screened network ("M" part number) M8340120 H1002FC ________________________ _________ Associated specification number Coded number Nonburn-in screened network ("C" part number) C8340120 H1002FC ________________________ _________ Associated specification number Coded number

The coded number will be derived in accordance with MIL-PRF-83401. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Electronics Supply Center, ATTN: DESC-ELDM, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

The schematic of the resistor network will be identified by a single letter in accordance with the drawings below. The resistor element RREF will be the reference element used in determining the ratio accuracy (when applicable).

The standard resistance values and the resistance values designators for the H schematic are as specified in table I. TABLE I. Standard resistance values.

Resistance R1 R2 Resistance R1 R2 designator (ohms) (ohms) designator (ohms) (ohms) ---------------------------------------------------------- A001 82 130 A010 330 470 A002 120 200 A011 330 680 A003 130 210 A012 1.5k 3.3k A004 160 260 A013 3.0k 6.2k A005 180 240 A014 180 270 A006 180 390 A015 270 270 A007 220 270 A016 560 560 A008 220 330 A017 560 1.2k A009 330 390 A018 620 2.7k

Document History

June 24, 2005
RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ200, 10 PIN SIP
A description is not available for this item.
December 8, 2000
RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ200, 10 PIN SIP
A description is not available for this item.
MIL-PRF-83401/20
March 18, 1996
RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ200, 10 PIN SIP
This specification covers the associated requirements for style RZ200, 1 0 pin single-in-line package (SIP) resistor networks. This style is available in all characteristics and resistance tolerances...
November 26, 1993
RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ200, 10 PIN SIP
A description is not available for this item.
June 11, 1993
RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ200, 10 PIN SIP
A description is not available for this item.
August 13, 1991
RESISTOR, NETWORKS, FIXED, FILM, STYLE RZ200, 10 PIN SIP
This specification covers the detail requirements for style RZ200, 10 pin single-in-line package (SIP) resistor networks. This style is available in all characteristics and resistance tolerances F,...

References

Advertisement