CEI EN 61754-20-100
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces Part 20-100: Interface standard for LC connectors with protective housings related to IEC 61076-3-106
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 April 2013 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61754 covers connectors with protective housings. The housing is defined as variant 4 in IEC 61076-3-106:2006. These connectors use a push-pull coupling mechanism.
To connect the fibres inside the housing the LC interface is used as described in IEC 61754-20:2002.
The fully assembled variants (connectors) described in this document incorporate fixed and free connectors.
Document History
CEI EN 61754-20-100
April 1, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces Part 20-100: Interface standard for LC connectors with protective housings related to IEC 61076-3-106
This part of IEC 61754 covers connectors with protective housings. The housing is defined as variant 4 in IEC 61076-3-106:2006. These connectors use a push-pull coupling mechanism.
To connect the...